EN
  • EN
  • DE

LM338K STEEL/NOPB

Part No LM338K STEEL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A TO3-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 32V
Output Current 5A
PSRR 75dB to 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-3-2
Win Source Part Number 1053755-LM338K STEEL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM338K STEEL/NOPB CAD Model

Description

LM338K STEEL/NOPB - Texas Instruments

The LM338K STEEL/NOPB is a highly versatile and robust adjustable voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is capable of supplying in excess of 5A over a 1.2V to 32V output range, making it an ideal choice for a wide array of applications, from simple power supplies to complex automation systems.

Constructed with reliability in mind, the LM338K STEEL/NOPB comes in a steel TO-3 package, which not only provides superior thermal performance but also ensures mechanical durability. The NOPB designation indicates that this product is "Lead-Free," complying with current environmental standards and regulations, making it suitable for use in eco-conscious applications.

Key features of the LM338K STEEL/NOPB include:

  • Output Voltage Range: Adjustable from 1.2V to 32V, providing the flexibility needed for a wide range of uses.
  • High Current Output: Capable of delivering 5A output current, making it suitable for high-power applications.
  • Exceptional Load and Line Regulation: Ensures stable performance even with varying input voltages and output loads.
  • Thermal Overload Protection: The built-in thermal shutdown feature protects the device from overheating and potential damage.
  • Current Limit Constant with Temperature: Current limiting is maintained over the entire operating temperature range, enhancing system reliability.
  • Standard 3-lead Transistor Package: The TO-3 package is widely used and recognized, facilitating easy integration into various circuits.

Applications for the LM338K STEEL/NOPB are diverse and include power supplies for laboratory equipment, constant current regulators, battery chargers, and driver circuits for LEDs and lasers. Its ability to handle high power and its adjustable output make it a versatile component in both prototyping and production environments.

Overall, the LM338K STEEL/NOPB from Texas Instruments is a top-tier choice for designers and engineers looking for a reliable and flexible power regulation solution. Its robust package, high current capability, and environmental compliance make it a sustainable and powerful component for modern electronic applications.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess