EN
  • EN
  • DE

MAX6824LUK-T

Part No MAX6824LUK-T
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6824
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX6824LUK-T,2156-MAX6824LUK-T
Standard Package 2,500
Win Source Part Number 1320512-MAX6824LUK-T
Ultra Librarian 3D Model Ultra Librarian MAX6824LUK-T CAD Model

Description

Introducing the MAX6824LUK-T from Analog Devices Inc.

The MAX6824LUK-T is a sophisticated microprocessor (µP) supervisory circuit crafted to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring. This superior device from Analog Devices Inc. is an ideal solution for managing system integrity through its monitoring features.

The MAX6824LUK-T offers a precision voltage monitor with a factory-set reset threshold. It comes in a compact 5-pin SOT23 package, making it suitable for space-constrained applications. The device is designed to assert a reset signal whenever the VCC supply voltage falls below its preset threshold, ensuring that the µP resets cleanly during power-up, power-down, and brown-out conditions.

Key features of the MAX6824LUK-T include:

  • Factory-Set Reset Thresholds: The reset thresholds are preset from the factory, which can be selected from several standard voltages to match specific system voltage requirements.
  • Low Supply Current: With its low supply current of 5 µA (typical), this device is optimized for portable and battery-powered equipment, helping to prolong battery life.
  • Manual Reset Input: It includes a manual reset input that allows for a reset to be triggered with an external pushbutton or logic signal, providing an additional layer of system control.
  • Reset Output Stage Options: The MAX6824LUK-T provides a choice of push-pull or open-drain reset output stages, offering flexibility to interface with different logic levels and devices.
  • Immune to Short VCC Transients: The device is designed to ignore short transients on the VCC line, which helps in preventing false resets due to noise and brief voltage dips.

This voltage monitoring IC is suitable for a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered products, and critical µP power monitoring. The MAX6824LUK-T is a testament to Analog Devices Inc.'s commitment to delivering high-quality, reliable components that enhance system performance and stability.

Whether you are designing a new system or looking to improve an existing one, the MAX6824LUK-T offers a robust and cost-effective solution for your voltage monitoring needs, ensuring your system operates reliably under various power conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess