EN
  • EN
  • DE

XHP70A-00-0000-0D0BN20E1

Part No XHP70A-00-0000-0D0BN20E1
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description XLamp XHP70 LEDs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Series Xlamp XHP70
Packaging Reel - TR
Color White, Cool
CCT (K) 6500K
Flux @ 85°C, Current - Test 1650 lm (1590 lm ~ 1710 lm)
Current - Test 1.05A
Voltage - Forward (Vf) (Typ) 12V
Lumens/Watt @ Current - Test 131 lm/W
CRI (Color Rendering Index) 70
Current - Max 2.4A
Viewing Angle 120°
Mounting SMD
Package 2828 (7070 Metric)
Manufacturer Package SMD
Size 0.276" L x 0.276" W (7.00mm x 7.00mm)
Height - Seated (Maximum) 0.182" (4.62mm)
Thermal Resistance of Package 0.9°C/W
Win Source Part Number 1282115-XHP70A-00-0000-0D0BN20E1
Manufacturer Homepage www.cree.com/
Popularity Medium
Supply and Demand Status Balance
Family Name XHP70A-00-0000-0D0BN20E1
Introduction Date December 17, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XHP70A-00-0000-0D0BN20E1 CAD Model

Description

The 1282115-XHP70A-00-0000-0D0BN20E1 is a product that belongs to the Xlamp XHP70 series and is manufactured by Cree Inc.

  • Color: White, cool colored LED
  • Viewing Angle: 120°
  • Maximum Current: 2.4A
  • Forward Voltage: 12V
  • Size: 0.276" L x 0.276" W (7.00mm x 7.00mm)
  • Mounting: Mounted in SMD
  • CCT: 6500K
  • Flux: 1650 lm (1590 lm ~ 1710 lm) @ 85°C, current - test
  • Lumens per Watt: 131 lm/W @ current - test
  • CRI (Color Rendering Index): 70
  • Thermal Resistance: 0.9°C/W

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.5197 $80.5197
2+ $66.0672 $132.1344
3+ $64.0032 $192.0096
4+ $61.9380 $247.7520
5+ $59.8740 $299.3700
7+ $53.6798 $375.7586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess