CY14B256L-SZ45XI

Quick Quote
Part No CY14B256L-SZ45XI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 256-Kbit (32K x 8) nvSRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Win Source Part Number 1163984-CY14B256L-SZ45XI
Manufacturer Homepage www.cypress.com
Family Name CY14B256L
Introduction Date March 09, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The CY14B256L-SZ45XI from Cypress Semiconductor Corp is a memory chip with a memory size of 256Kb (32K x 8).

  • Memory Size: 256Kb (32K x 8)
  • Status: obsolete
  • Supply and Demand Status: balanced
  • Alternative Part: DS1330ABP-70IND, DS1230Y-120, and DS1330YP-70

You May Also Be Interested in

Cypress Semiconductor Corp
256 Kbit (32K x 8) nvSRAM
Lowest to $30.6944
Cypress Semiconductor Corp
4 Mbit (512K x 8/256K x 16) nvSRAM
Lowest to $20.9780
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II
Lowest to $5.7210
Cypress Semiconductor Corp
4 Mbit (512K x 8/256K x 16) nvSRAM
Lowest to $13.5468
Cypress Semiconductor Corp
36-Mbit DDR II SRAM 2-Word Burst Architecture
Lowest to $17.7829
Cypress Semiconductor Corp
72-Mbit QDR-II SRAM 2-Word Burst Architecture
Lowest to $98.5758
Cypress Semiconductor Corp
4-Mbit (256K x 18) Pipelined Sync SRAM
Lowest to $2.1944
IDT, Integrated Device Technology Inc
512K x 36, 1M x 18 2.5V Synchronous ZBT™ SRAMs 2.5V I/O, Burst Counter Pipelined Outputs
Need more? Email Us
Cypress Semiconductor Corp
18-Mbit (512K x 36/1M x 18) Pipelined SRAM
Lowest to $27.7030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9513
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6909
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4413
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1194
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9513
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2152
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.3229
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.4305

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3+ $20.4352 $61.3056
6+ $16.7673 $100.6038
10+ $16.2433 $162.4330
13+ $15.7194 $204.3522
17+ $15.1954 $258.3218
23+ $13.6235 $313.3405
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention