EN
  • EN
  • DE

CY14V101QS-SF108XIES

Part No CY14V101QS-SF108XIES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description NVRAM NVSRAM Serial-SPI 1M-Bit 3V 16-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 7 ns
Contact Plating Gold
Data Bus Width 8 b
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Supply Voltage 3 V
RoHS Compliant
Win Source Part Number 1054024-CY14V101QS-SF108XIES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY14V101QS-SF108XIES CAD Model

Description

The CY14V101QS-SF108XIES is a non-volatile memory device manufactured by Cypress Semiconductor Corp (now part of Infineon). It is a Quad SPI F-RAM (Ferroelectric Random Access Memory) which combines the features of RAM with non-volatility, allowing for high-speed read and write operations without the need for battery backup. F-RAM is known for its endurance and low power consumption.

Applications

  • Data Logging
  • Industrial Control Systems
  • Smart Meters
  • Automotive Data Recorders
  • Wearable Devices

Features

  • 1 Mbit (128K x 8) memory density
  • Quad SPI interface for high-speed data transfer
  • Fast write cycle (no write delays)
  • High endurance (10^14 read/write cycles)
  • Low power consumption

Benefits

  • Provides fast and reliable data storage without data loss during power outages
  • Enables high-speed data transfer for real-time applications
  • Simplifies system design due to no required write delays
  • Offers long-term reliability and data retention
  • Extends battery life in portable devices

Additional Details

The CY14V101QS-SF108XIES utilizes the Quad SPI interface, enabling rapid data transfer with minimal overhead. It boasts a 1 Mbit (128K x 8) memory array. The lack of write delays simplifies system design and reduces software complexity. The extremely high endurance makes it suitable for applications requiring frequent write operations. Detailed specifications, including operating voltage, temperature range, and data retention characteristics, can be found in the product datasheet. The "SF108XIES" portion of the part number likely indicates a specific package type or operating condition.

This F-RAM is a good choice for applications where high-speed, non-volatile memory is critical and data retention is essential.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess