EN
  • EN
  • DE

CY14V104LA-BA45XIES

Part No CY14V104LA-BA45XIES
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description NON-VOLATILE SRAM / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Cypress Semiconductor Corp
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991B2A
HTSUS 8542.32.0041
Win Source Part Number 867515-CY14V104LA-BA45XIES
Ultra Librarian 3D Model Ultra Librarian CY14V104LA-BA45XIES CAD Model

Description

The CY14V104LA-BA45XIES is a 4-Mbit (512 K × 8) nonvolatile Static RAM (nvSRAM) manufactured by Cypress Semiconductor. This nvSRAM combines the fast access times of SRAM with the nonvolatile data storage of flash memory. It's designed for applications requiring frequent data logging or storage where data integrity is critical, even during power loss.

Applications:

  • Data logging systems
  • Industrial control
  • Medical devices
  • Networking equipment
  • Point-of-sale (POS) terminals

Features:

  • 4-Mbit (512 K × 8) nvSRAM
  • Unlimited write cycles to SRAM
  • Automatic STORE on power-down
  • RECALL to SRAM on power-up
  • Fast access time
  • 3.0V to 3.6V operating voltage
  • RoHS compliant
  • Available in a 48-ball FBGA package

Benefits:

  • Provides reliable data retention during power loss without external batteries.
  • Fast access times ensure quick data retrieval.
  • Unlimited write cycles eliminate concerns about memory wear-out.
  • Automatic STORE and RECALL functions simplify system design.
  • Reduces system complexity and cost by eliminating the need for battery backup.
  • High endurance and reliability make it suitable for demanding applications.

Additional Details:

The CY14V104LA-BA45XIES nvSRAM integrates a standard SRAM memory cell with a nonvolatile element in each memory location. During normal operation, the device functions as a standard SRAM with fast read and write access times. When power is lost, data is automatically transferred from the SRAM to the nonvolatile memory using an internal STORE operation. Upon power-up, data is automatically transferred back from the nonvolatile memory to the SRAM using an internal RECALL operation. These STORE and RECALL operations are automatic and transparent to the user. The device operates over a voltage range of 3.0V to 3.6V. The 48-ball FBGA package allows for high-density mounting on printed circuit boards. The nvSRAM is designed for high endurance and reliability, making it suitable for use in critical applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess