EN
  • EN
  • DE

CY2212ZC-1

Part No CY2212ZC-1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 400 Mhz Proc Specific Clock Generator PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054040-CY2212ZC-1
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2212ZC-1 CAD Model

Description

The CY2212ZC-1 is a clock synthesizer from Cypress Semiconductor Corp, designed to generate precise clock signals for a variety of applications. It's a key component in systems requiring accurate timing and frequency control.

Applications:

  • Networking equipment such as routers and switches.
  • Consumer electronics like set-top boxes and audio/video equipment.
  • Industrial control systems.
  • Computer motherboards and peripherals.
  • Communication devices.

Features:

  • Generates multiple clock frequencies from a single crystal or reference input.
  • Low phase noise and jitter performance.
  • Programmable output frequencies.
  • Supports various output formats, including LVCMOS.
  • Advanced power management features for low power consumption.
  • Small form factor package.

Benefits:

  • Improved system performance through accurate clock signal generation.
  • Reduced electromagnetic interference (EMI) due to low jitter.
  • Flexibility in clock frequency selection for diverse application needs.
  • Simplified system design by integrating multiple clock functions into a single chip.
  • Lower power consumption, leading to increased energy efficiency.
  • Reduced board space requirements due to the compact package.

The CY2212ZC-1 is typically configured using external components to set the desired output frequencies. It uses a phase-locked loop (PLL) to multiply and divide the reference clock frequency, generating the required output frequencies. The device's programmability allows for fine-tuning of the clock signals to meet specific application requirements. This clock synthesizer is crucial for ensuring stable and reliable operation in various electronic systems, and its low-jitter characteristics are vital for maintaining signal integrity, particularly in high-speed data transmission applications.

The device is designed to operate within specific voltage and temperature ranges. Detailed specifications can be found in the Cypress Semiconductor Corp datasheet, including input clock frequency range, output frequency range, supply voltage requirements, operating temperature range, and package dimensions. Adherence to these specifications is critical for ensuring the proper functioning and longevity of the CY2212ZC-1 in its intended application.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess