EN
  • EN
  • DE

CY74FCT2244ATQCTG4

Part No CY74FCT2244ATQCTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 737796-CY74FCT2244ATQCTG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY74FCT2244ATQCTG4 CAD Model

Description

Overview of CY74FCT2244ATQCTG4

The CY74FCT2244ATQCTG4 is a high-performance integrated circuit from Texas Instruments designed to meet the needs of modern digital systems. This octal buffer/line driver offers a significant advantage in applications requiring high-speed data transfer and signal buffering with the added benefit of 3-state outputs.

Key Features

  • High-Speed Operation: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. It boasts a fast propagation delay, which makes it suitable for high-speed data transmission.
  • Octal Bus Interface: With eight independent buffer/line drivers, the CY74FCT2244ATQCTG4 can interface with multiple data lines, making it ideal for bus-oriented systems.
  • 3-State Outputs: The 3-state outputs provide the ability to place the output in a high-impedance state. This feature is crucial for shared data lines, allowing multiple devices to connect to a bus without interference.
  • Low Power Consumption: The device is designed with power-saving features, making it suitable for power-sensitive applications.
  • Improved Output Drive: The CY74FCT2244ATQCTG4 has balanced output drive characteristics, providing improved signal integrity and reducing electromagnetic interference (EMI).

Applications

The CY74FCT2244ATQCTG4 is versatile and can be used in a variety of digital applications, including:

  • Memory buffering and driving
  • Bus interface and extension
  • Data acquisition systems
  • Microprocessor or microcontroller interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CY74FCT2244ATQCTG4 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. It is available in a 20-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications.

With its robust feature set and Texas Instruments' reputation for high-quality components, the CY74FCT2244ATQCTG4 is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess