EN
  • EN
  • DE

CY62128BNLL-70SXI

Part No CY62128BNLL-70SXI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 1-Mbit (128K x 8) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164294-CY62128BNLL-70SXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62128BNLL-70SXI CAD Model

Description

The CY62128BNLL-70SXI is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor. It is a 128K x 8-bit memory device designed for applications requiring fast access times and low power consumption. This SRAM is part of Cypress's low-power SRAM family, making it suitable for portable and battery-powered devices.

Applications:

  • Portable Devices: Used in mobile phones, PDAs, and other handheld devices for storing data and program code.
  • Battery-Powered Systems: Employed in battery-backed systems such as industrial controllers and medical devices.
  • Cache Memory: Utilized as cache memory in microprocessors and microcontrollers to improve system performance.
  • Data Buffering: Used for data buffering in communication systems and data acquisition systems.
  • Embedded Systems: Integrated into embedded systems for storing configuration data and real-time data.

Features:

  • Fast Access Time: Features a fast access time of 70 ns, allowing for quick data retrieval.
  • Low Power Consumption: CMOS technology ensures low power consumption during operation and standby modes.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2.7V to 3.6V.
  • TTL Compatible: Compatible with TTL logic levels, facilitating easy integration with other digital components.
  • Data Retention: Retains data even when power is removed, ensuring data integrity.
  • Surface Mount Package: Available in a surface mount package for easy board assembly.

Benefits:

  • Improved System Performance: Fast access time enhances overall system performance by reducing data access latency.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Ease of Integration: TTL compatibility simplifies integration into existing digital systems.
  • Reliable Data Storage: Provides reliable non-volatile data storage, ensuring data integrity.
  • Compact Design: Surface mount package allows for compact and efficient board layout.

The CY62128BNLL-70SXI typically comes in a SOIC (Small Outline Integrated Circuit) or TSOP (Thin Small Outline Package). It supports byte-wide operation, allowing for easy data manipulation. The device is designed to withstand a wide range of operating temperatures. Its low standby current makes it suitable for applications where power conservation is critical.

Note: This part is listed as END-OF-LIFE by Cypress Semiconductor. Consider newer SRAM solutions for new designs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess