EN
  • EN
  • DE

CY62138FV30LL-45ZAXAT

Part No CY62138FV30LL-45ZAXAT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 2MBIT 45NS 32STSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series MoBL
Packaging Reel - TR
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 2.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-TFSOP (0.465", 11.80mm Width)
Manufacturer Package 32-sTSOP
Manufacturer Homepage www.cypress.com
Win Source Part Number 718160-CY62138FV30LL-45ZAXAT
Popularity Medium
Supply and Demand Status Balance
Family Name CY62138FV30LL
Introduction Date June 11, 2003
ECCN 3A991.b.2.a
Country of Origin China, Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CY62138FV30LL-45ZAXAT CAD Model

Description

The CY62138FV30LL-45ZAXAT is a 2Mb (256K x 8) Volatile SRAM - Asynchronous memory from Cypress Semiconductor Corp

  • Operating Supply Voltage: 2.2 V to 3.6 V
  • Access Time: 45ns
  • Series: MoBL
  • Family Name: CY62138FV30LL
  • Memory Interface: Parallel
  • Memory Format: SRAM
  • Package: 32-TFSOP (0.465", 11.80mm Width)
  • Mounting: SMD
  • Type: Integrated Circuit (IC)

You May Also Be Interested in

Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess