EN
  • EN
  • DE

T491D476K025AT 7343 47UF 25V

Part No T491D476K025AT 7343 47UF 25V
Manufacturer Kemet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1043+
Reference case SMDD
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
Win Source Part Number 734871-T491D476K025AT 7343 47UF 25V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T491D476K025AT 7343 47UF 25V CAD Model

Description

The T491D476K025AT is a surface-mount solid tantalum capacitor manufactured by Kemet. It is part of the T491 series, which is known for its general-purpose characteristics and robust performance in various applications. The capacitor has a capacitance of 47μF (microfarads) and a voltage rating of 25V (volts). The case size is 7343, which corresponds to specific dimensions for surface mount assembly. The T491 series is designed to offer a balance of performance, reliability, and cost-effectiveness.

Applications

  • General-purpose decoupling and filtering in electronic circuits.
  • Power supply filtering.
  • Bypass applications.
  • DC-DC converters.
  • Portable electronic devices.

Features

  • Surface mount design for automated assembly.
  • Solid tantalum construction for high reliability.
  • Capacitance: 47μF
  • Voltage Rating: 25V
  • Case Size: 7343 (EIA Standard)
  • Operating Temperature Range: -55°C to +125°C
  • Low ESR (Equivalent Series Resistance)
  • RoHS compliant

Benefits

  • Stable performance over a wide temperature range.
  • Long operational life due to solid tantalum construction.
  • Compact size for space-constrained applications.
  • Easy to integrate into automated assembly processes.
  • Reduces noise and ripple in power supplies.

Additional Details

The T491 series is designed for reflow soldering and meets industry standards for surface mount components. The capacitor’s low ESR contributes to its effectiveness in filtering and decoupling applications by minimizing power losses. The 7343 case size provides a good balance between capacitance and physical size, making it suitable for a wide range of applications. The operating temperature range allows the capacitor to be used in both industrial and consumer electronic products. The typical capacitance tolerance is ±10% or ±20%, depending on the specific part number. The T491 series is a popular choice for designers seeking a reliable and cost-effective tantalum capacitor for general-purpose applications. Its solid tantalum construction provides inherent advantages in terms of stability and longevity compared to other capacitor technologies. The capacitor is marked with the capacitance, voltage rating, and manufacturer's identification for easy identification during assembly and maintenance. Kemet provides detailed datasheets and application notes to assist designers in selecting the appropriate capacitor for their specific needs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7296 $51.0720
170+ $0.5987 $101.7790
260+ $0.5800 $150.8000
360+ $0.5613 $202.0680
465+ $0.5425 $252.2625
620+ $0.4864 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess