EN
  • EN
  • DE

CY62147CV30LL-55BVI

Part No CY62147CV30LL-55BVI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Description 256K x 16 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821380-CY62147CV30LL-55BVI
Ultra Librarian 3D Model Ultra Librarian CY62147CV30LL-55BVI CAD Model

Description

The CY62147CV30LL-55BVI is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. It is organized as 4M x 4 bits and features very low operating voltage and fast access times, making it suitable for various high-speed memory applications.

Applications:

  • Networking equipment: Used in routers, switches, and network interface cards (NICs) for high-speed data buffering and caching.
  • Industrial automation: Employed in programmable logic controllers (PLCs) and other industrial control systems for storing program code and data.
  • Medical devices: Integrated into medical imaging equipment and patient monitoring systems for fast data acquisition and processing.
  • Telecommunications: Utilized in base stations and other telecommunications equipment for signal processing and data storage.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other test equipment for capturing and analyzing high-speed signals.

Features:

  • Memory Size: 16 Mbit (4M x 4) SRAM.
  • Access Time: Fast access time of 55 ns.
  • Operating Voltage: Low operating voltage of 3.0V.
  • Low Standby Current: Very low standby current for power-sensitive applications.
  • Package: Available in a 32-pin SOJ (Small Outline J-lead) package.
  • Operating Temperature: Industrial temperature range.
  • Data Retention: High data retention capability.

Benefits:

  • High Performance: Fast access time enables high-speed data processing.
  • Low Power Consumption: Low operating voltage and standby current minimize power consumption.
  • Easy Integration: Standard SOJ package simplifies integration into existing systems.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in various environments.
  • Data Integrity: High data retention capability ensures data integrity.

Additional Details:

The CY62147CV30LL-55BVI SRAM is designed with advanced CMOS technology for low power consumption and high performance. It supports various operating modes, including read, write, and standby modes. The device also includes features such as address latches and output enable control for easy interface with microprocessors and microcontrollers. Its combination of speed, low power, and reliability makes it suitable for a wide range of applications. The SRAM is available in a lead-free package, compliant with RoHS standards.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,871 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess