EN
  • EN
  • DE
  • IT

CY62256NLL-55SNXI

Part No CY62256NLL-55SNXI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 256KBIT 55NS 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Access Time 55ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 013498-CY62256NLL-55SNXI
Family Name CY62256N
Introduction Date December 02, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62256NLL-55SNXI CAD Model

Description

CY62256NLL-55SNXI Description

The CY62256NLL-55SNXI is a versatile, low-power static RAM chip, offering efficient performance for a variety of electronic applications. Designed to operate efficiently in different conditions, it is perfect for high-tech circuitry that demands quick access speeds and low energy consumption.

Features and Benefits

  • Ultra-Low Power Usage: Consumes minimal power, ideal for extending the battery life of portable devices.
  • Fast Data Access: Features a rapid access time of 55 nanoseconds, allowing for swift memory read/write functions.
  • Durability: Engineered for reliability across diverse operating environments.

Applications and Projects

  • Internet of Things (IoT) Devices
  • Digital Consumer Products
  • Instrumentation Systems
  • Networking Equipment

Additional Details

This SRAM chip is notably useful in applications that require high-speed data retrieval and low power output, ensuring operational efficiency and prolonged device life.

You May Also Be Interested in

Microchip Technology
IC NVSRAM 1M SPI 20MHZ 8SOIC
Lowest to $4.9800
Cypress Semiconductor Corp
18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $30.6984
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $19.9580
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 12NS 32SOJ / SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin SOJ T/R
Lowest to $2.3040
Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 44SOJ
Lowest to $27.6211
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 44TSOP
Lowest to $19.9583
ISSI, Integrated Silicon Solution Inc
512K x 8 HIGH-SPEED CMOS STATIC RAM | IC SRAM 4M PARALLEL 44TSOP II
Lowest to $3.9752
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $90.9103
Cypress Semiconductor Corp
SRAM Chip Async Single 5V 256K-bit 32K x 8 70ns 28-Pin PDIP Tube / IC SRAM 256KBIT 70NS 28DIP
Lowest to $76.9925

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7899 $57.4788
25+ $4.4868 $112.1700
39+ $4.3352 $169.0728
56+ $4.0320 $225.7920
73+ $3.8805 $283.2765
91+ $3.7289 $339.3299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess