EN
  • EN
  • DE

CY7B8392-JC

Part No CY7B8392-JC
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (B - C)
Description ETHERNET COAX TRANSCEIVER INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 248760-CY7B8392-JC
Popularity Low
Supply and Demand Status Limited
Family Name CY7B8392
Introduction Date January 14, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7B8392-JC CAD Model

Description

CY7B8392-JC Overview

The CY7B8392-JC is a sophisticated electronic component offering high-performance capabilities tailored for specialized digital communications. It delivers excellent processing power efficiently, making it ideal for various high-demand applications.

Features and Benefits

  • High-Speed Performance: Ensures rapid data processing for projects requiring speed and accuracy.
  • Low Power Consumption: Efficient energy use, contributing to longer battery life and reduced energy costs.
  • Robust Design: Durable construction suited for various environmental conditions.

Applications and Projects

  • Digital Signal Processing: Perfect for systems managing large volumes of data.
  • Communication Systems: Enhances performance in telecommunications infrastructure.
  • Networking Equipment: Integral in the development of networking hardware or other related equipment.

Additional Details

This component is highly compatible with industry standards, thus allowing seamless integration into various systems, ensuring reliability and interoperability in sophisticated technological setups.

You May Also Be Interested in

EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Lowest to $5.4135
Intersil
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Toko America Inc.
Need more? Email Us
KEC
Need more? Email Us
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
BITEK
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess