EN
  • EN
  • DE
  • IT

CY7B933-JXIT

Part No CY7B933-JXIT
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 28PLCC  /  Receiver Fibre Channel 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Cypress Semiconductor Corp
Series HOTlink™
Package Tape & Reel (TR)
Type Receiver
Protocol Fibre Channel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number CY7B933
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 750
Win Source Part Number 1206517-CY7B933-JXIT
Ultra Librarian 3D Model Ultra Librarian CY7B933-JXIT CAD Model

Description

The CY7B933-JXIT is a HOTlink™ receiver type electronic component from Cypress Semiconductor Corp.

  • Designed For: Fibre channel protocols
  • Voltage Supply: 4.5V to 5.5V
  • Package: 28-LCC (J-Lead)
  • Package Dimensions: 11.51x11.51mm
  • Operating Temperature Range: 0°C to 70°C
  • REACH Unaffected: Yes
  • HTSUS: 8542.39.0001

You May Also Be Interested in

National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2837 $543.2837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess