EN
  • EN
  • DE

CY7B9920-5SCT

Part No CY7B9920-5SCT
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Low Skew Clock Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164494-CY7B9920-5SCT
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B9920-5SCT CAD Model

Description

The CY7B9920-5SCT is a high-performance programmable skew clock buffer from Cypress Semiconductor Corp., currently designated as END-OF-LIFE. This device was designed to distribute clock signals with minimal skew and jitter, ensuring synchronized operation in high-speed digital systems. It offered programmable delay capabilities, allowing designers to fine-tune clock timing for optimal performance. It was widely used in applications demanding precise clock distribution and synchronization.

Applications

  • High-speed digital systems
  • Clock distribution networks
  • Data communication systems
  • Networking equipment
  • ATE (Automatic Test Equipment)
  • FPGA clocking
  • Microprocessor clocking

Features

  • Low skew: Minimizes clock skew for synchronized operation.
  • Low jitter: Reduces clock jitter for stable clock signals.
  • Programmable delay: Allows fine-tuning of clock timing.
  • Multiple clock outputs: Distributes clock signals to multiple destinations.
  • Wide operating frequency range: Supports various clock frequencies.
  • Low power consumption: Minimizes power usage in power-sensitive applications.

Benefits

  • Improved system performance: Precise clock signals enhance the performance of high-speed digital systems.
  • Reduced timing errors: Low skew and jitter minimize timing errors and improve system reliability.
  • Optimized clock timing: Programmable delay allows designers to fine-tune clock timing for optimal performance.
  • Simplified clock distribution: Multiple clock outputs simplify clock distribution networks.
  • Flexible clocking solutions: Wide operating frequency range supports various clock frequencies.
  • Lower power consumption: Minimizes energy usage in power-sensitive applications.

Additional Details

The CY7B9920-5SCT operates within a specific voltage range and is available in various package options. The datasheet provides detailed information about its electrical characteristics, timing specifications, and application guidelines. Since this product is now END-OF-LIFE, it's advisable to consider alternative clock buffers or clock distribution solutions from Cypress, or other manufacturers, for new designs and for supporting existing systems that rely on this specific part.

Cypress Semiconductor Corp. is a leading provider of high-performance clocking solutions. While this particular clock buffer is no longer actively manufactured, Cypress continues to offer a wide range of clock buffers and clock generators designed to meet the evolving needs of modern digital systems.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess