EN
  • EN
  • DE

CY7B994V-2AXI

Part No CY7B994V-2AXI
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFF 18OUT 100MHZ 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Buffer, Fanout Distribution IC 200MHz 1 100-LQFP
Manufacturer Cypress Semiconductor Corp
Series RoboClock™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name CY7B994
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867629-CY7B994V-2AXI
Ultra Librarian 3D Model Ultra Librarian CY7B994V-2AXI CAD Model

Description

The CY7B994V-2AXI is a high-performance Programmable Skew Clock Buffer manufactured by Cypress Semiconductor Corp. This device is designed to distribute clock signals with minimal skew and jitter, ensuring reliable timing in high-speed digital systems. It's programmable features allow for precise control over clock distribution, making it suitable for a wide range of applications.

Applications:

  • Networking equipment: Used in routers, switches, and servers to synchronize data transfer and processing.
  • Computer systems: Employed in motherboards and other computer hardware to distribute clock signals to various components.
  • Telecommunications: Utilized in base stations and other communication equipment to maintain timing accuracy.
  • Industrial control systems: Used in PLCs and other controllers to synchronize operations.
  • Test and measurement equipment: Found in oscilloscopes and logic analyzers to provide precise timing signals.

Features:

  • Programmable skew: Allows for precise adjustment of clock skew to optimize timing margins.
  • Low jitter: Minimizes jitter to ensure clean clock signals and reliable data transfer.
  • Multiple outputs: Provides multiple clock outputs to distribute clock signals to various destinations.
  • Wide operating frequency range: Supports a broad range of clock frequencies to accommodate different system requirements.
  • Low power consumption: Designed for low power operation to minimize energy consumption.
  • Small package size: Available in compact packages to save board space.

Benefits:

  • Improved system performance: Precise clock distribution reduces timing errors and improves overall system performance.
  • Enhanced signal integrity: Low jitter ensures clean clock signals and minimizes signal degradation.
  • Flexible clock distribution: Programmable skew and multiple outputs allow for customized clock distribution schemes.
  • Reduced power consumption: Low power operation minimizes energy consumption and extends battery life.
  • Simplified system design: Compact package size simplifies board layout and reduces overall system size.

The CY7B994V-2AXI is often used in applications where precise clock timing is critical for reliable operation. Its programmable features make it a versatile solution for a variety of clock distribution needs. It is important to consult the device datasheet for specific programming instructions and operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3473 $75.3473
2+ $72.9167 $145.8334
3+ $70.4861 $211.4583
4+ $63.1945 $252.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess