EN
  • EN
  • DE

CY7C007A-12AC

Part No CY7C007A-12AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K/16K x8, 32K/16K x9 Dual-Port Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164537-CY7C007A-12AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C007A-12AC CAD Model

Description

The CY7C007A-12AC is a high-speed Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor. This SRAM is designed for applications that require fast access times and reliable data storage.

Applications

  • Cache Memory: Used in processors and microcontrollers as cache memory to speed up data access.
  • High-Speed Data Buffering: Employed in network devices and data acquisition systems for buffering data.
  • Digital Signal Processing (DSP): Utilized in DSP systems for storing coefficients and intermediate data.
  • Embedded Systems: Found in various embedded systems requiring fast and reliable memory storage.

Features

  • Fast Access Time: Features a typical access time of 12 ns, allowing for rapid data retrieval.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels for easy integration with other digital components.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Available in DIP and SOIC Packages: Offered in both DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages.

Benefits

  • High-Speed Performance: Provides fast memory access, improving system performance.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Facilitates integration with other components using TTL compatibility.
  • Versatile Packaging Options: Offers flexible mounting options with DIP and SOIC packages.

Additional Details

The CY7C007A-12AC has equal read and write access times, making it ideal for high performance applications. It has a standard 28-pin DIP or SOIC package, making it easier to integrate into existing designs. It finds application across a variety of data buffering and high speed memory requirement applications. It's low power consumption and high speed make it versatile.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess