EN
  • EN
  • DE

CY7C007A-20JC

Part No CY7C007A-20JC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 256KBIT PARALLEL 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PLCC (24.23x24.23)
Manufacturer Cypress Semiconductor Corp
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.23x24.23)
Family Name CY7C007
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916339-CY7C007A-20JC
Ultra Librarian 3D Model Ultra Librarian CY7C007A-20JC CAD Model

Description

The CY7C007A-20JC is a dual port, asynchronous memory IC with a memory size of 256Kb (32K x 8).

  • Access Time: 20 ns
  • Package: 68-LCC (J-Lead)
  • Family: CY7C007
  • Status: Obsolete
  • Interface: Parallel
  • Supply Voltage: 4.5 V to 5.5 V
  • Popularity: High
  • Supply and Demand: Balance
  • Application: Integrated Circuits

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess