EN
  • EN
  • DE

CY7C008V-20AC

Part No CY7C008V-20AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 3.3V 64K/128K x 8/9 Dual-Port Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164545-CY7C008V-20AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C008V-20AC CAD Model

Description

The CY7C008V-20AC is a high-performance Static Random Access Memory (SRAM) device from Cypress Semiconductor. It's engineered to deliver fast access times and reliable data storage, making it suitable for a wide array of applications.

Applications

  • Cache Memory: Used as cache memory in CPUs and microcontrollers to reduce access latency.
  • Networking Buffers: Found in network equipment for temporary storage of packets and data.
  • Digital Signal Processing (DSP): Utilized in DSP applications for fast storage and retrieval of data and coefficients.
  • Embedded Systems: Integrated into embedded systems requiring quick and dependable memory solutions.

Features

  • Fast Access Time: Boasts a typical access time of 20 ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, extending the battery life in portable devices.
  • TTL-Compatible I/O: Ensures easy integration with TTL logic circuits.
  • Single 5V Power Supply: Operates with a single 5V power supply.
  • Available Packages: Offered in industry-standard packages, including DIP and SOIC.

Benefits

  • Improved Performance: Contributes to faster system operation with rapid data access.
  • Efficient Power Usage: Conserves power, making it ideal for battery-operated devices.
  • Simplified Integration: Facilitates straightforward integration with TTL-based systems.
  • Flexible Design Options: Provides various packaging options for easy PCB design.

Additional Details

The CY7C008V-20AC is built for applications needing speed and reliability. It has simple integration and offers a compact design. It's useful in memory-intensive tasks requiring high reliability and stability. Its fast access and low power draw make it ideal for embedded processing.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess