EN
  • EN
  • DE

CY7C024-25AI

Part No CY7C024-25AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4K x 16/18 and 8K x 16/18 Dual-Port Static RAM with SEM, INT, BUSY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164557-CY7C024-25AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C024-25AI CAD Model

Description

The CY7C024-25AI is a high-speed Asynchronous SRAM (Static Random-Access Memory) from Cypress Semiconductor. It's designed for applications requiring rapid data access and relatively low power. As an end-of-life (EOL) product, it is now mostly relevant for maintaining legacy systems, and understanding its specifications is valuable for that purpose.

Applications

  • Cache Memory: Used as cache memory in embedded systems and other applications where fast access to frequently used data is critical.
  • Data Buffering: Employed in systems that require temporary storage of data, such as data acquisition systems and communication buffers.
  • Digital Signal Processing (DSP): Integrated into DSP systems for fast data storage and retrieval, enabling real-time processing.
  • Image Processing: Utilized in image and video processing applications where fast memory access is essential for processing large amounts of data quickly.
  • Industrial Control Systems: Found in industrial control systems for high-speed data logging and control, enabling precise and timely responses.

Features

  • Fast Access Time: Offers a relatively fast access time of 25 ns, enabling rapid data retrieval and storage.
  • Asynchronous Operation: Operates asynchronously, meaning it doesn't require a clock signal, simplifying system design and timing.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications and energy-sensitive systems.
  • Single 5V Power Supply: Operates on a single 5V power supply, which is a common voltage level for many legacy systems.
  • Available in various packages: Available in a variety of package options to accommodate different board layouts and integration needs.

Benefits

  • High Performance: Delivers high-speed data access, which enhances the overall performance of the system.
  • Low Power Consumption: Reduces power consumption, leading to longer battery life and lower operating costs.
  • Simplified System Design: The asynchronous interface simplifies timing and control, reducing the complexity of the system.
  • Reliable Operation: Provides reliable data storage and retrieval, ensuring data integrity and system stability.

Additional Details

The CY7C024-25AI is typically used with other high-speed components, such as processors and FPGAs. Its asynchronous nature requires careful consideration of timing parameters to ensure correct operation. Proper decoupling and grounding techniques are essential to minimize noise and ensure stable operation. While this part is now end-of-life, Cypress continues to innovate in memory technology. For new designs, it is recommended to explore Cypress's current portfolio of high-speed SRAM devices.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess