EN
  • EN
  • DE
  • IT

CY7C038V-25AC

Part No CY7C038V-25AC
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description SRAM Chip Async Dual 3.3V 1M-Bit 64K x 18 25ns 100-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 25 ns
Address Bus Width 32 b
Mounting SMD (SMT)
Case / Package TQFP
Density 1.1 Mb
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 165 mA
Number of Pins 100
Number of Ports 2
Number of Words 64000
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Word Size 18 b
Win Source Part Number 1054178-CY7C038V-25AC
Categories RAM
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C038V-25AC CAD Model

Description

The CY7C038V-25AC is a low-popularity electronic component manufactured by Cypress Semiconductor Corp. The Win Source Part Number for this product is 1054178-CY7C038V-25AC.

  • Win Source Part Number: 1054178-CY7C038V-25AC
  • Component Type: RAM integrated circuit
  • Case/Package: TQFP
  • Maximum Operating Temperature: 70°C

You May Also Be Interested in

Samsung
Mobile Sdr Sdram 512MB, 8M*16 BIT*4 Banks C Die 1.8V 133MHZ Lead Free
Need more? Email Us
Renesas Electronics America
Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64
Lowest to $54.0541
ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
Lowest to $3.5044
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 167 MHz 3.4 ns 100-TQFP (14x20)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 200 MHz 3 ns 100-TQFP (14x14)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $14.2557
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM - Asynchronous Memory IC 8Mb (512K x 16, 1M x 8) Parallel 55 ns 48-TSOP I
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 5V 16K-Bit 2K x 8 90ns 24-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
STANDARD SRAM, 64KX16, 15NS / SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 48-FBGA (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess