EN
  • EN
  • DE

CY7C1020B-15ZC

Part No CY7C1020B-15ZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 16 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164724-CY7C1020B-15ZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1020B-15ZC CAD Model

Description

The CY7C1020B-15ZC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is organized as 131,072 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption. Although designated as END-OF-LIFE, understanding its features and applications is valuable for legacy system maintenance and potential component replacement considerations.

Applications

  • Cache Memory: Used in microprocessor-based systems as cache memory to improve system performance.
  • Embedded Systems: Integrated into various embedded systems requiring fast data storage and retrieval.
  • Networking Equipment: Found in networking devices such as routers and switches for buffering and data storage.
  • Industrial Control Systems: Utilized in industrial control systems for real-time data logging and processing.

Features

  • High-Speed Access Time: Offers a fast access time of 15 ns, enabling quick data access.
  • Low Power Consumption: Designed for low power operation, suitable for battery-backed applications.
  • CMOS Technology: Utilizes CMOS technology for improved performance and reduced power consumption.
  • TTL-Compatible I/O: Features TTL-compatible inputs and outputs for easy integration with other digital components.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.

Benefits

  • Improved System Performance: The fast access time enhances overall system performance by reducing memory access latency.
  • Energy Efficiency: Low power consumption allows for energy-efficient operation, extending battery life in portable devices.
  • Easy Integration: TTL-compatible I/O and a single power supply requirement simplify integration into existing systems.
  • Reliable Operation: Cypress Semiconductor's reputation for quality ensures reliable and stable performance.

Additional Details

The CY7C1020B-15ZC operates within a specified temperature range and is available in various package options. The SRAM utilizes a standard parallel interface for read and write operations. It is commonly used in systems requiring non-volatile storage with battery backup, ensuring data retention during power outages. Refer to the Cypress Semiconductor datasheet for precise electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess