EN
  • EN
  • DE

CY7C1021V33-10ZCT

Part No CY7C1021V33-10ZCT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM 64Kx16-10 TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957334-CY7C1021V33-10ZCT
Series *
Ultra Librarian 3D Model Ultra Librarian CY7C1021V33-10ZCT CAD Model

Description

The CY7C1021V33-10ZCT is a high-performance CMOS static RAM (SRAM) organized as 128K x 8 bits. Manufactured by Cypress Semiconductor, this SRAM is designed for applications demanding fast access times, low power consumption, and high reliability. Its 3.3V operation and fast access time make it suitable for various embedded systems and cache memory applications.

Applications:

  • Cache memory in embedded systems
  • Buffer memory for high-speed data transfer
  • Networking devices
  • Digital signal processing (DSP) applications
  • Industrial control systems

Features:

  • Fast access time: 10 ns
  • Low power consumption
  • 3.3V power supply
  • Fully static operation (no clock or refresh required)
  • TTL-compatible inputs and outputs
  • Available in various package options, including SOIC and TSOP
  • Data retention voltage as low as 2V

Benefits:

  • Improved system performance due to fast access times
  • Reduced power consumption, extending battery life in portable devices
  • Simplified system design due to the absence of clock or refresh requirements
  • Easy integration with standard TTL logic circuits
  • Flexibility in choosing the appropriate package for different board layouts
  • Reliable data storage even at low voltage levels

Additional Details:

The CY7C1021V33-10ZCT utilizes advanced CMOS technology to achieve high speed and low power operation. It offers equal access and cycle times and is designed to operate from a single 3.3V power supply. The device comes in a variety of temperature ranges to accommodate different operating environments. The SRAM's robust design ensures data integrity in demanding applications.

This SRAM offers advantages in applications where speed, low power, and reliability are essential. Its fast access time makes it an excellent choice for cache memory, enabling microprocessors to quickly access frequently used data. Its low power consumption makes it suitable for battery-powered devices and other applications where power efficiency is critical. The fully static operation simplifies system design and reduces the need for complex memory management circuits.

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess