EN
  • EN
  • DE

CY7C1021V33-12XZCT

Part No CY7C1021V33-12XZCT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821392-CY7C1021V33-12XZCT
Ultra Librarian 3D Model Ultra Librarian CY7C1021V33-12XZCT CAD Model

Description

The CY7C1021V33-12XZCT is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. It's organized as 128K x 8 bits and operates at a voltage of 3.3V. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Medical devices

Features

  • Fast Access Time: 12 ns access time ensures quick data retrieval.
  • Low Power Consumption: Active current of 60 mA and standby current of 5 mA help to minimize power usage.
  • Single 3.3V Power Supply: Simplifies system design and reduces power requirements.
  • Fully Static Operation: Requires no clock or refresh cycles.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with a wide range of systems.
  • Available in various packages: Includes SOJ and TSOP packages for flexible mounting options.

Benefits

  • High Performance: Fast access times enable high-speed data processing.
  • Low Power Consumption: Reduces system power requirements, extending battery life in portable devices.
  • Easy Integration: TTL-compatible I/O and various package options simplify system design and assembly.
  • Reliable Operation: Fully static operation ensures data retention without refresh cycles.
  • Versatile: Suitable for a wide range of applications requiring fast SRAM.

Specifications

The CY7C1021V33-12XZCT SRAM has an operating voltage of 3.3V ± 0.3V. It has a typical operating current of 60 mA and a standby current of 5 mA. The data retention voltage is typically 2.0V. The operating temperature range is -40°C to +85°C. It features byte high enable and byte low enable controls, enabling flexible memory access. The package is a 32-lead TSOP Type II.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess