The CY7C1049CV33-15ZI is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is designed for applications demanding fast access times and low power consumption, making it suitable for use in a variety of embedded systems, portable devices, and other memory-intensive applications.
Applications
- Cache memory for microprocessors
- Buffer memory in data acquisition systems
- Look-up tables in networking equipment
- Program storage in embedded controllers
- High-speed storage in portable devices
Features
- High-speed access time: 15 ns access time enables fast data retrieval and processing.
- Low voltage operation: Operates at 3.3V, reducing overall power consumption.
- CMOS technology: Low power dissipation enhances energy efficiency.
- TTL-compatible inputs and outputs: Simplifies integration with standard logic circuits.
- Available in various package options: Provides flexibility for different board layouts and mounting requirements.
Benefits
- Improved system performance: Fast access times lead to quicker data processing and increased system responsiveness.
- Reduced power consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
- Simplified integration: TTL compatibility and asynchronous operation streamline the design process.
- Enhanced reliability: Cypress Semiconductor's rigorous manufacturing standards ensure high reliability and long-term performance.
Additional Details
The CY7C1049CV33-15ZI operates from a single 3.3V power supply. It employs a standard asynchronous memory interface for straightforward integration. The 'ZI' suffix represents the package type, which affects physical mounting and board layout characteristics. Refer to the Cypress Semiconductor datasheet for specific details regarding electrical characteristics, timing diagrams, package dimensions, and pinout information. Static RAMs, like this one, retain data as long as power is applied, making them ideal for applications where persistent memory is essential.