EN
  • EN
  • DE

CY7C1069BV33-12ZI

Part No CY7C1069BV33-12ZI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054211-CY7C1069BV33-12ZI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1069BV33-12ZI CAD Model

Description

The CY7C1069BV33-12ZI is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in memory-intensive applications where quick data retrieval and storage are critical.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards needing fast memory for packet processing.
  • Embedded Systems: Microcontroller-based systems requiring fast and reliable data storage.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and other industrial control devices.
  • Test and Measurement Equipment: Oscilloscopes, logic analyzers, and signal generators needing high-speed memory.
  • Automotive Systems: Engine control units (ECUs) and other automotive electronics.

Features:

  • High-Speed Access Time: Offers fast access times for quick data retrieval and storage.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered and power-sensitive applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply for simplified system design.
  • Byte-Wide and Word-Wide Configurations: Supports both byte-wide and word-wide data access.
  • Automatic Power-Down: Features an automatic power-down mode for further power savings.
  • Available in Various Packages: Comes in different package options to suit various application requirements.

Benefits:

  • Fast Data Access: Enables quick data retrieval and storage for improved system performance.
  • Low Power Consumption: Reduces power consumption in battery-powered and power-sensitive applications.
  • Simplified System Design: Operates from a single 3.3V power supply for easy integration.
  • Versatile Configuration: Supports both byte-wide and word-wide data access.
  • Power Savings: Automatic power-down mode minimizes power consumption when the memory is not in use.
  • Wide Range of Applications: Suitable for various networking, embedded, industrial, and automotive applications.

Additional Details:

The CY7C1069BV33-12ZI SRAM is typically organized in a matrix of memory cells, allowing for random access to any memory location. It includes address decoders, read/write control circuitry, and data input/output buffers. The specific memory size, access time, and power consumption are detailed in the product datasheet, which provides essential information for system designers.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess