The CY7C107B is a high-performance CMOS static RAM organized as 65,536 words by 1 bit. It offers fast access times, low power consumption, and high reliability. Due to its high speed, it is suitable for various applications requiring rapid data access.
Applications
- Cache memory systems
- High-speed buffers
- Data acquisition systems
- Look-up tables
- Embedded systems
Features
- Fast access time (specific speed depends on variant)
- Low power consumption
- Fully static operation (no clock or refresh required)
- TTL-compatible inputs and outputs
- Single 5V power supply
- Various package options available
Benefits
- Enhances system performance due to fast access times
- Reduces power consumption in portable devices
- Simplifies design with fully static operation
- Easy interface with TTL logic
- Increases overall system reliability
Additional Details
The CY7C107B operates from a single 5V power supply and requires no external clocks or refresh cycles. Its TTL-compatible inputs and outputs make it easy to interface with a wide range of digital circuits. It is designed for use in applications requiring high speed and low power consumption, such as cache memory and high-speed buffers. The fully static operation simplifies system design and reduces overall system complexity.