The CY7C1315AV18-200BZC is a high-performance synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. It is designed for applications requiring high bandwidth and fast access times, commonly used in networking and data processing systems.
Applications
- Networking equipment
- Routers and switches
- High-speed data acquisition
- Data communication systems
Features
- 200 MHz clock frequency
- 4.5-Mbit density
- Synchronous operation
- Pipelined burst architecture
- Fast cycle time
- High bandwidth
- 1.8V power supply
- Available in BGA packages
Benefits
- High data throughput
- Improved system performance
- Reduced latency
- Easy integration into high-speed systems
- Low power consumption
Additional Details
The CY7C1315AV18-200BZC operates on a 1.8V power supply, contributing to lower power consumption compared to higher voltage devices. The synchronous operation simplifies memory control and timing. The pipelined burst architecture allows for continuous data transfer at high speeds. The BGA package allows for high-density mounting on PCBs and efficient thermal management. The specific burst length and other configuration options are typically programmable to meet specific system requirements.