The CY7C1356CV25-166AXI is a high-speed synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. It is designed for high-bandwidth memory applications requiring fast access times and synchronous operation. It is often used in networking and communications equipment.
Applications
- Networking equipment
- Routers and switches
- Data communication systems
- High-speed data acquisition
Features
- 166 MHz clock frequency
- 2-Mbit density
- Synchronous operation
- Pipelined burst architecture
- Fast cycle time
- High bandwidth
- 2.5V power supply
- Available in TQFP packages
Benefits
- High data throughput
- Improved system performance
- Reduced latency
- Easy integration into high-speed systems
- Lower power consumption compared to higher voltage alternatives
Additional Details
The CY7C1356CV25-166AXI operates on a 2.5V power supply, providing a balance between performance and power consumption. The synchronous operation simplifies memory control and timing. The pipelined burst architecture enables continuous data transfer at high speeds. The TQFP (Thin Quad Flat Pack) package allows for surface mounting on PCBs. Specific burst lengths and other configuration parameters are defined in the datasheet.