EN
  • EN
  • DE

CM1223-08MR

Part No CM1223-08MR
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Industry First Low Capacitance ESD Protection Arrays w/Backdrive Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161998-CM1223-08MR
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1223-08MR CAD Model

Description

The CM1223-08MR is a Transient Voltage Suppressor (TVS) diode array manufactured by California Micro Devices Corp (now Semtech). It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications:

  • Mobile Phones: Protects I/O ports, keypad, and display interfaces.
  • Handheld Devices: Used in PDAs, MP3 players, and portable gaming consoles.
  • USB Interfaces: Protects USB ports on computers and peripherals.
  • Data Lines: Protects RS-232, RS-485, and other data communication lines.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data applications.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Fast Response Time: Quickly responds to transient events, preventing damage to protected components.
  • Multi-Channel Protection: Provides protection for multiple lines in a single package.

Benefits:

  • Improved System Reliability: Reduces the risk of component failure due to ESD and other voltage transients.
  • Extended Product Life: Protects electronic devices, extending their operational life.
  • Reduced Warranty Costs: Minimizes returns and repairs due to ESD-related damage.
  • Simplified Board Layout: Small package size simplifies board layout and reduces board space requirements.
  • Compliance with Industry Standards: Meets or exceeds industry standards for ESD protection.

Additional Details:

The CM1223-08MR consists of multiple TVS diodes integrated into a single package, typically an 8-lead package as suggested by the "-08" in the part number. Consult the official datasheet from Semtech for precise electrical specifications, including breakdown voltage, clamping voltage, capacitance, and leakage current. It is designed to protect against ESD strikes as defined by standards like IEC 61000-4-2. The low capacitance is a key feature, making it suitable for protecting high-speed data lines without significantly impacting signal integrity. The internal configuration likely includes a common anode or cathode for simplified circuit design.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess