EN
  • EN
  • DE

CY7C1382C-167AI

Part No CY7C1382C-167AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mb (512K x 36/1M x 18) Pipelined SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165119-CY7C1382C-167AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1382C-167AI CAD Model

Description

The CY7C1382C-167AI is a high-speed synchronous SRAM (Static Random Access Memory) manufactured by Cypress Semiconductor. It is designed for applications requiring fast data access and high bandwidth, such as networking, telecommunications, and high-performance computing. Being an end-of-life (EOL) product, its availability is limited, and alternative solutions should be considered for new designs.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) utilize this SRAM for packet buffering, routing tables, and high-speed data storage.
  • Telecommunications Systems: Used in base stations, wireless communication devices, and optical networking equipment for signal processing and data buffering.
  • High-Performance Computing: Implemented in servers, workstations, and high-end computing systems for cache memory and data storage.
  • Test and Measurement Equipment: Incorporated in oscilloscopes, logic analyzers, and other test instruments for high-speed data acquisition and analysis.
  • Imaging and Video Processing: Applied in medical imaging devices, video cameras, and other imaging systems for frame buffering and image processing tasks.

Features

  • High-Speed Operation: Operates at a frequency of 167 MHz, allowing for fast data access.
  • Synchronous Interface: Provides precise timing control for data transfers.
  • Burst Mode Operation: Supports burst mode for efficient data transfer.
  • On-Chip Address Counter: Simplifies memory addressing and reduces external logic requirements.
  • Low Power Consumption: Designed for low power operation.
  • TTL-Compatible Inputs and Outputs: Enables easy integration with other logic devices.

Benefits

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Efficient Data Transfer: Burst mode operation enables efficient data transfer.
  • Simplified Design: On-chip address counter simplifies memory addressing.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Easy Integration: TTL-compatible inputs and outputs allow for easy integration with other devices.

Additional Details

The CY7C1382C-167AI is typically packaged in a TQFP (Thin Quad Flat Pack). This device requires a stable power supply and proper decoupling capacitors for reliable operation. Due to its EOL status, it's crucial to explore alternative solutions for new designs. Timing parameters should be carefully considered during system integration. The specific voltage requirements for operation should be consulted in the datasheet.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess