EN
  • EN
  • DE

CY7C1392CV18-250BZC

Part No CY7C1392CV18-250BZC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 18-Mbit DDR-II SIO SRAM 2-Word Burst Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, DDR II
Memory Size 16Mb (2M x 8)
Clock Frequency 250MHz
Memory Interface Parallel
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 165-LBGA
Manufacturer Package 165-FBGA (13x15)
Win Source Part Number 1165130-CY7C1392CV18-250BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C1392CV18
Introduction Date December 03, 2003
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C1392CV18-250BZC CAD Model

Description

The CY7C1392CV18-250BZC is a high-speed synchronous pipelined burst SRAM (Static Random-Access Memory) from Cypress Semiconductor. Designed for applications demanding high bandwidth and fast data access, it operates at 250 MHz with a 1.8V power supply. This SRAM is well-suited for systems requiring rapid data buffering and retrieval.

Applications

  • Networking: Routers and switches use it for packet buffering and forwarding, ensuring smooth data flow.
  • Telecommunications: Wireless base stations rely on its speed for handling high data rates.
  • High-Performance Computing: Used in cache memory systems to accelerate data access for processors.
  • Data Acquisition: High-speed data acquisition systems benefit from its fast read and write times.
  • Image Processing: Frame buffers in image and video processing equipment.

Features

  • High Clock Speed: Operates at 250 MHz for rapid data transfer.
  • Synchronous Pipelined Burst Architecture: Maximizes data throughput and efficiency.
  • 1.8V Power Supply: Reduces power consumption, making it suitable for low-power applications.
  • Byte Write Enable: Enables selective writing to individual bytes.
  • BGA Package: Offers high pin density and improved thermal performance.
  • ZQ Calibration: Improves signal integrity and reduces output impedance variations.

Benefits

  • Enhanced System Performance: High clock speed and pipelined burst architecture result in significant performance gains.
  • Lower Power Consumption: 1.8V operation reduces power requirements.
  • Improved Signal Integrity: ZQ calibration enhances signal quality.
  • Flexible Write Operations: Byte write enable allows for precise data manipulation.
  • Simplified Board Layout: The BGA package enables a more compact design.

Additional Details

The CY7C1392CV18-250BZC utilizes a burst counter for efficient data transfer. Its synchronous design ensures predictable timing and increased system reliability by synchronizing all data transfers to the clock signal. The BGA package provides better thermal performance compared to traditional packages. ZQ calibration helps maintain signal integrity by dynamically adjusting the output impedance. Consult the Cypress datasheet for detailed electrical characteristics, timing diagrams, package dimensions, and ZQ calibration procedures.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess