EN
  • EN
  • DE

CY7C1412AV18-250BZCES

Part No CY7C1412AV18-250BZCES
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description 2MX18 Qdr-ii Burst 2 SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054258-CY7C1412AV18-250BZCES
Categories RAM
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1412AV18-250BZCES CAD Model

Description

The CY7C1412AV18-250BZCES is a high-speed synchronous static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications demanding high bandwidth and low latency, making it suitable for use in networking, telecommunications, and high-performance computing systems. It provides a fast and reliable memory solution with a synchronous interface.

Applications:

  • Networking: Used in routers, switches, and other networking equipment for packet buffering and data storage.
  • Telecommunications: Employed in base stations and communication systems for signal processing and data management.
  • High-performance computing: Utilized in servers, workstations, and embedded systems requiring high-speed memory access.
  • Image processing: Found in image processing systems for storing and manipulating image data.
  • Video processing: Used in video processing applications for frame buffering and video memory.

Features:

  • High-speed operation: Offers a fast clock cycle time of 250 MHz, enabling high-bandwidth data transfer.
  • Synchronous interface: Provides a synchronous interface for easy integration with high-speed processors and controllers.
  • 18-bit data bus: Supports an 18-bit data bus for wide data access.
  • Burst mode operation: Features burst mode operation for efficient data transfer.
  • Low power consumption: Designed for low power operation to minimize energy consumption.
  • Available in various packages: Offered in different package options to accommodate diverse mounting requirements.

Benefits:

  • Increased system performance: High-speed operation enhances overall system speed and responsiveness.
  • Simplified system design: Synchronous interface simplifies integration with other system components.
  • Efficient data transfer: Burst mode operation maximizes data transfer efficiency.
  • Reduced power consumption: Low power operation minimizes energy consumption and reduces heat dissipation.
  • Flexible design options: Available in various packages to suit different application requirements.

The CY7C1412AV18-250BZCES is commonly used as a cache memory, buffer memory, or main memory in high-performance applications. Its synchronous interface and burst mode operation make it an ideal choice for systems requiring high-speed data transfer and low latency. It is important to consult the device datasheet for specific operating conditions and timing requirements.

You May Also Be Interested in

STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess