EN
  • EN
  • DE

MT46V16M16TG-75Z IT:F

Part No MT46V16M16TG-75Z IT:F
Manufacturer Micron Technology Inc.
Catalog RAM
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 750 ps
Address Bus Width 15 b
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Density 256 Mb
Max Frequency 266 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 66
Operating Supply Voltage 2.5 V
Radiation Hardening No
RoHS Compliant
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080884-MT46V16M16TG-75Z IT:F
Ultra Librarian 3D Model Ultra Librarian MT46V16M16TG-75Z IT:F CAD Model

Description

The Micron Technology Inc. RAM is a high-performance memory module designed for use in electronic devices.

  • Density: 256 Mb
  • Data Bus Width: 16 b
  • Access Time: 750 ps
  • Operating Voltage: 2.5 V
  • Maximum Frequency: 266 MHz
  • Case/Package: TSOP
  • Pins: 66
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C
  • Supply and Demand Status: currently experiencing a shortage, and its popularity is low.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.5125
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess