EN
  • EN
  • DE

CY7C1512KV18-250BZXIT

Part No CY7C1512KV18-250BZXIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description SRAM 72M PARALLEL 165FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465510-CY7C1512KV18-250BZXIT
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, QDR II
Memory Size 72Mbit
Memory Organization 4M x 18
Memory Interface Parallel
Clock Frequency 250MHz
Voltage - Supply 1.7V ~ 1.9V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 165-LBGA
Supplier Device Package 165-FBGA (13x15)
Ultra Librarian 3D Model Ultra Librarian CY7C1512KV18-250BZXIT CAD Model

Description

The CY7C1512KV18-250BZXIT is a high-density, high-performance Static Random-Access Memory (SRAM) developed by Cypress, a subsidiary of Infineon Technologies. This particular SRAM offers a generous 72 megabits of storage, organized in a parallel interface for efficient data handling and rapid access speeds. Operable at a clock frequency of up to 250 MHz, it allows for exceptional data throughput in applications that demand high-speed data storage and retrieval. Packaged in a 165-pin FBGA (Fine Ball Grid Array), it is designed for minimal space occupation and robust connectivity on a variety of PCB (Printed Circuit Board) layouts. Targeted primarily towards advanced computing systems, networking, and telecommunication infrastructures, the CY7C1512KV18-250BZXIT excels in environments where rapid data processing and integrity are paramount. The device's parallel interface ensures compatibility with a wide range of modern microprocessors and digital signal processors, making it a versatile component for system developers seeking to enhance their applications with fast, reliable memory solutions.

You May Also Be Interested in

Intel
QM580 Chipset
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess