EN
  • EN
  • DE

CY7C185-15VIT

Part No CY7C185-15VIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 64KBIT 15NS 28SOJ / SRAM Chip Async Single 5V 64K-bit 8K x 8 15ns 28-Pin SOJ T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 15ns
Access Time 15ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-BSOJ (0.300", 7.62mm Width)
Manufacturer Package 28-SOJ
Win Source Part Number 772139-CY7C185-15VIT
Popularity Medium
Supply and Demand Status Balance
Family Name CY7C185
Introduction Date July 11, 1996
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C185-15VIT CAD Model

Description

The Cypress Semiconductor Corp CY7C185-15VIT is a 64Kb (8K x 8) SRAM - Asynchronous memory chip.

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Access Time: 15ns
  • Package: 28-BSOJ (0.300", 7.62mm Width)
  • Mounting: Surface
  • Memory Type: Volatile
  • Memory Interface: Parallel
  • Write Cycle Time: 15ns
  • Family: CY7C185
  • Status: Obsolete
  • End of Life: Yes

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess