EN
  • EN
  • DE

CY7C18555VCT

Part No CY7C18555VCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054293-CY7C18555VCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C18555VCT CAD Model

Description

The CY7C18555VCT is a high-performance synchronous SRAM from Cypress Semiconductor. This SRAM is designed for applications requiring very fast access times and is often used in networking, telecommunications, and high-speed computing environments where data throughput is critical.

Applications:

  • Networking: Employed in high-speed routers and switches for packet buffering and forwarding.
  • Telecommunications: Used in base stations and other telecom infrastructure for signal processing and data storage.
  • Data Acquisition Systems: Utilized in systems needing fast and reliable memory.
  • High-Performance Computing: Implemented in cache memory systems for CPUs and GPUs to accelerate data access.
  • Medical Imaging: Used in medical imaging equipment needing high-speed memory for image processing.

Features:

  • Fast Access Time: Offers very fast access times, crucial for high-performance applications.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing.
  • High Bandwidth: Supports high-bandwidth data transfer for demanding environments.
  • On-Chip Registers: Includes on-chip registers for efficient data management.
  • Low Power Consumption: Designed for low power consumption, suitable for various applications.
  • Available in multiple package options: Offered in various package options for design flexibility.

Benefits:

  • Improved System Performance: Fast access times significantly enhance system performance.
  • Reduced Latency: Minimizes latency in data retrieval and storage operations.
  • Simplified Design: Synchronous operation simplifies system integration.
  • Energy Efficiency: Low power consumption contributes to energy efficiency.
  • Enhanced Reliability: Designed for robust and reliable operation.

Additional Details:

The CY7C18555VCT typically has a specific memory density (e.g., 4Mb) and organization. It operates within a certain voltage range and comes in various package options to suit different design requirements. Specific timing parameters such as clock frequency, setup, and hold times are essential for proper system integration and are detailed in the product datasheet.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess