EN
  • EN
  • DE

CY7C245-25WC

Part No CY7C245-25WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 2K X 8 Uvprom CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054317-CY7C245-25WC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C245-25WC CAD Model

Description

The CY7C245-25WC is a high-speed Programmable Read Only Memory (PROM) manufactured by Cypress Semiconductor Corp. This PROM is designed for applications requiring non-volatile storage and fast access times. It is commonly used in systems where firmware or configuration data needs to be stored reliably and accessed quickly.

Applications:

  • Storing boot code in embedded systems
  • Storing configuration data in programmable logic devices (PLDs)
  • Storing lookup tables in digital signal processing (DSP) applications
  • Implementing state machines
  • Storing firmware in networking equipment

Features:

  • Fast Access Time: 25 ns access time ensures quick data retrieval.
  • Non-Volatile Storage: Data is retained even when power is removed.
  • Programmable: Can be programmed to store custom data or firmware.
  • Single 5V Power Supply: Simplifies power supply design requirements.
  • Available in CDIP package: CDIP (Ceramic Dual In-line Package) option for through-hole mounting.

Benefits:

  • Reliable Data Storage: Non-volatile storage ensures that data is retained even during power loss.
  • Fast System Startup: Quick access times enable rapid loading of boot code and configuration data.
  • Customizable: Allows for storage of custom firmware and configuration parameters.
  • Simplified System Design: Single power supply requirement simplifies power supply design.
  • Long-Term Reliability: Cypress PROMs are known for their durability and long-term data retention.

Additional Details:

The CY7C245-25WC operates on a single 5V power supply and is designed for applications where reliable non-volatile storage is critical. Its fast access times make it suitable for systems requiring rapid loading of boot code or configuration data. The PROM is programmed using specialized programming equipment. The CDIP package provides a durable option for through-hole mounting, making it suitable for both prototyping and production environments. It is often used in applications where data integrity and fast access are paramount.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess