EN
  • EN
  • DE

CY7C245A-35DMB

Part No CY7C245A-35DMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2K x 8 Reprogrammable Registered PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165378-CY7C245A-35DMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C245A-35DMB CAD Model

Description

The CY7C245A-35DMB is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device. This FIFO offers a combination of speed and depth, making it suitable for a wide range of data buffering and rate matching applications. It is fabricated using Cypress's advanced CMOS technology for low power consumption and high performance.

Applications

  • Data buffering in communication systems
  • Rate matching between different clock domains
  • Image processing
  • Networking equipment
  • Industrial control systems

Features

  • High-speed operation: 35 ns cycle time
  • Synchronous operation
  • 512 x 9 memory organization
  • Input-ready and output-valid flags
  • Full, empty, and half-full flags
  • Retransmit capability

Benefits

  • Fast data transfer rates enable high system throughput.
  • Synchronous operation simplifies system timing.
  • Depth allows for substantial data buffering.
  • Status flags provide easy monitoring of FIFO status.
  • Retransmit capability allows for error recovery.

Additional Details

The CY7C245A-35DMB is a 512 x 9 synchronous FIFO with a 35 ns cycle time. It provides flags to indicate when the FIFO is full, empty, or half-full. The input-ready and output-valid flags simplify data transfer control. The retransmit capability allows for resending the last data word read from the FIFO, which is useful in error recovery situations. The device operates from a single 5V power supply and has TTL-compatible inputs and outputs. This makes it easy to integrate into a variety of systems.

Typical applications include data buffering in communication systems to accommodate differences in data rates between different system components. It is also used for rate matching between different clock domains, ensuring that data is transferred reliably even when the source and destination operate at different clock speeds. Due to its end-of-life status, consider lifetime buy options or direct replacements if designing new systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess