EN
  • EN
  • DE

CY7C281A-25JC

Part No CY7C281A-25JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 1K x 8 PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165431-CY7C281A-25JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C281A-25JC CAD Model

Description

The CY7C281A-25JC is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device designed for applications requiring fast data buffering and rate adaptation. It leverages Cypress's advanced CMOS technology to achieve high performance with low power consumption.

Applications

  • Data communication systems: Buffering data between devices with different data rates
  • Digital signal processing: Temporary storage of data during processing
  • Image processing: Frame buffering and synchronization
  • Networking: Packet buffering and flow control
  • Industrial control: Data buffering in real-time systems

Features

  • High-speed operation: 25 ns cycle time
  • Synchronous operation: Simplified timing and control
  • 512 x 9 memory organization: Provides ample buffering capacity
  • Input Ready (IR) and Output Valid (OV) flags: Facilitates data transfer management
  • Full, Empty, and Half-Full flags: Simplifies FIFO status monitoring
  • Retransmit capability: Enables error recovery by re-sending the last data

Benefits

  • High throughput: Fast cycle time enables rapid data transfer.
  • Simplified system design: Synchronous operation minimizes timing complexity.
  • Efficient data handling: Status flags facilitate smooth data flow.
  • Improved data reliability: Retransmit capability supports error correction.
  • Low power consumption: CMOS technology ensures energy efficiency.

Additional Details

The CY7C281A-25JC is a 512 x 9 synchronous FIFO with a 25 ns cycle time. The input and output operations are synchronized to a clock signal, simplifying system timing. The Input Ready (IR) and Output Valid (OV) flags indicate when the FIFO is ready to accept data and when valid data is available at the output, respectively. The full, empty, and half-full flags assist in monitoring the FIFO's status. The retransmit capability allows the last data word read from the FIFO to be resent, aiding in error recovery. Consider lifetime buy options or direct replacements if designing new systems due to its end-of-life status.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3103 $78.6206
4+ $32.2547 $129.0188
6+ $31.2467 $187.4802
8+ $30.2387 $241.9096
10+ $29.2309 $292.3090
14+ $26.2070 $366.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess