EN
  • EN
  • DE

CY7C371I-66AC

Part No CY7C371I-66AC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CPLD FLASH370 Family 800 Gates 32 Macro Cells 66.6MHz 5V 44-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Frequency 83 MHz
Max Frequency 83 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Memory Type FLASH
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Logic Blocks (LABs) 2
Number of Logic Elements/Cells 2
Number of Pins 44
Operating Supply Voltage 5 V
Propagation Delay 15 ns
Radiation Hardening No
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Turn-On Delay Time 15 ns
Win Source Part Number 1054350-CY7C371I-66AC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C371I-66AC CAD Model

Description

The CY7C371I-66AC is a surface mount device manufactured by Cypress Semiconductor Corp.

  • Mount: Surface Mount
  • Memory Type: FLASH
  • Frequency: 83 MHz
  • Pins: 44
  • Propagation Delay: 15 ns
  • Maximum Frequency: 83 MHz
  • Operating Supply Voltage: 5 V
  • Category: OEM Parts(C-E)
  • RoHS: Non-compliant
  • Maximum Operating Temperature: 70 °C

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Rockwell
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess