EN
  • EN
  • DE

CY7C374I-100AC

Part No CY7C374I-100AC
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (B - C)
Description UltraLogic 128-Macrocell Flash CPLD / CPLD FLASH370 Family 128 Macro Cells 5V 100-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 249259-CY7C374I-100AC
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C374i
Introduction Date July 28, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C374I-100AC CAD Model

Description

CY7C374I-100AC Product Description

The CY7C374I-100AC is an advanced FPGA tailored for high-speed operational requirements. It is ideal for digital systems needing adaptable and efficient performance in challenging environmental conditions.

Features and Benefits

  • Enhanced Speed: Operates at higher frequencies for better performance.
  • Industrial Temperature Range: Can handle severe conditions seamlessly.
  • Rich I/O Support: Comprehensive interface options for flexible integration.

Applications

  • Telecommunications
  • Consumer Electronics
  • Automotive Electronics

The CY7C374I-100AC caters to stringent design specifications, ensuring precision and excellence in your electronic projects.

You May Also Be Interested in

Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
NEC
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filters for Multimedia Applications
Lowest to $0.7508
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
KEC
Lowest to $10.7300
Pulse
Lowest to $6.2566

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess