The CY7C63723 is a USB Low-Speed Peripheral Controller from Cypress Semiconductor (now Infineon Technologies). This microcontroller is designed for implementing USB connectivity in low-speed peripheral devices such as keyboards, mice, joysticks, and other human interface devices (HIDs). It integrates a USB transceiver, microcontroller core, and memory to provide a complete solution for USB peripheral development.
Applications:
- Keyboards
- Mice
- Joysticks
- Gaming Controllers
- USB Dongles
Features:
- USB Low-Speed (1.5 Mbps) Compliant
- Integrated USB Transceiver
- 8-Bit Microcontroller Core
- On-Chip Memory (RAM and ROM)
- GPIO Pins for Peripheral Interfacing
Benefits:
- Simplified USB Development: Integrated features reduce development time and complexity.
- Low Power Consumption: Optimized for battery-powered devices.
- Small Footprint: Suitable for compact peripheral designs.
- Cost-Effective Solution: Provides a cost-efficient way to add USB connectivity.
- Flexible Configuration: Programmable microcontroller allows customization for various applications.
Additional Details:
The CY7C63723 typically includes a microcontroller core based on an 8051 architecture or similar. It features on-chip RAM for data storage and ROM or Flash memory for program storage. The device is available in various package options, such as QFN or SOIC. The GPIO pins allow interfacing with sensors, buttons, LEDs, and other peripheral components.
This USB peripheral controller is a popular choice for developers creating low-speed USB devices due to its ease of use and integrated features. It simplifies the process of adding USB connectivity to a wide range of peripheral applications.