EN
  • EN
  • DE
  • IT

CY7C63743-SXCT

Part No CY7C63743-SXCT
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP24
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 714029-CY7C63743-SXCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C63743-SXCT CAD Model

Description

The CY7C63743-SXCT is a USB Low-Speed Peripheral Controller from Cypress Semiconductor. This integrated circuit is designed to provide a complete and cost-effective solution for implementing USB connectivity in a variety of embedded applications. It handles all USB protocol requirements, allowing developers to focus on the specific functionality of their devices.

Applications

  • USB Human Interface Devices (HIDs) such as keyboards, mice, and joysticks.
  • Low-speed USB peripherals like barcode scanners and simple data acquisition systems.
  • USB dongles and security tokens.
  • Legacy serial port (RS-232) to USB converters.
  • Embedded systems requiring USB connectivity for communication and control.

Features

  • Full-speed USB 2.0 compliant.
  • Integrated USB transceiver and serial interface engine (SIE).
  • Embedded microcontroller core for custom application logic.
  • Programmable I/O pins for interfacing with external devices.
  • Internal oscillator, eliminating the need for an external crystal.
  • Low power consumption for battery-powered applications.
  • Small form factor packaging for space-constrained designs.
  • Built-in EEPROM for storing configuration data and firmware.
  • Supports USB suspend and resume functionality for power management.

Benefits

  • Simplified USB integration, reducing development time and cost.
  • Improved system performance with hardware-accelerated USB processing.
  • Increased flexibility with programmable I/O and microcontroller core.
  • Reduced board space requirements with integrated components and small packaging.
  • Lower power consumption for extended battery life in portable devices.
  • Enhanced reliability with built-in error detection and correction.
  • Easy customization through firmware updates and configuration options.
  • Faster time-to-market with readily available development tools and support.

Additional Details

The CY7C63743-SXCT operates at low speeds, making it suitable for applications where high data transfer rates are not required. It is typically programmed using a standard C compiler and a dedicated USB development kit provided by Cypress. The device includes various power-saving modes to minimize power consumption during idle periods. The operating voltage typically ranges from 3.0V to 5.5V. Its internal EEPROM is used to store the USB Vendor ID (VID), Product ID (PID), and other configuration parameters. This allows the device to be easily identified by the host computer when connected.

You May Also Be Interested in

International Rectifier
SCHOTTKY RECTIFIER
Lowest to $0.1746
AKM Semiconductor Inc.
LOW POWER 192KHZ DIGITAL AUDIO RECEIVER | IC AUDIO RECEIVER 24VSOP
Lowest to $3.6203
Analog Devices Inc.
5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Need more? Email Us
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $2.0689
SANYO Semiconductor (U.S.A) Corporation
High-Voltage Amp, High-Voltage Switching
Need more? Email Us
National Semiconductor (TI)
13-INPUT NAND GATE
Need more? Email Us
Texas Instruments
IC HEX INVERTER 20-DIP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $4.3379
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $13.9373

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess