EN
  • EN
  • DE

CY7C64613-128NC

Part No CY7C64613-128NC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description EZ-USB FX USB Microcontroller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB FX
Packaging Tray
Part Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor 8051
Program Memory Type ROMless
Controller Series CY7C646xx
RAM Size 8K x 8
Interface I2C, USB, USART
Number of I/O 40
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 128-BFQFP
Manufacturer Package 128-PQFP (14x20)
Win Source Part Number 1165700-CY7C64613-128NC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY7C64613
Introduction Date May 11, 2000
ECCN 3A991.a.3
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C64613-128NC CAD Model

Description

The CY7C64613-128NC is a USB microcontroller manufactured by Cypress Semiconductor Corp.

  • Part of: EZ-USB FX series
  • Package: 128-BFQFP
  • Operating temperature range: 0°C to 70°C
  • Operating supply voltage: 3 V to 3.6 V
  • Features: an 8051 core processor
  • Supports interfaces: I2C, USB, and USART
  • I/O: 40
  • RAM size: 8K x 8
  • Part status: obsolete (EOL)
  • Estimated EOL date: not available
  • Supply and demand status: balanced

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
NEC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $8.1612
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Lowest to $23.3784
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0589 $60.2356
10+ $12.3561 $123.5610
15+ $11.9700 $179.5500
20+ $11.5839 $231.6780
26+ $11.1977 $291.1402
35+ $10.0393 $351.3755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess