EN
  • EN
  • DE

LMBR0530T1G

Part No LMBR0530T1G
Manufacturer Leshan Radio
Description Surface Mount Schottky Power Rectifier Pb-Free package is available
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201020-LMBR0530T1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMBR0530T1G CAD Model

Description

The LMBR0530T1G is a Transient Voltage Suppressor (TVS) diode manufactured by Leshan Radio. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Applications:

  • Data Lines Protection: Protects I/O ports, USB ports, and Ethernet ports from ESD.
  • Microcontroller Protection: Guards microcontrollers against voltage transients.
  • Automotive Electronics: Protects automotive control units from ESD and EFT.
  • Wireless Communication Devices: Protects antenna ports and RF circuits.
  • Industrial Equipment: Provides protection for industrial control systems.

Features:

  • Low Clamping Voltage: Limits the voltage across protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package: Available in a compact surface mount package.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Reliability: Protects electronic components from damage due to voltage transients.
  • Enhanced System Uptime: Reduces the risk of system failures caused by ESD or other transients.
  • Reduced Warranty Costs: Minimizes component failures and warranty claims.
  • Compact Design: Small package allows for easy integration into space-constrained applications.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details:

The LMBR0530T1G typically has a working voltage of 5V and a peak pulse power of several hundred watts. The clamping voltage is typically a few volts above the working voltage. It is available in a small surface-mount package such as a SOD-323. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2,110+ $0.0237 $50.0070
5,130+ $0.0195 $100.0350
7,940+ $0.0189 $150.0660
10,930+ $0.0183 $200.0190
14,205+ $0.0176 $250.0080
18,990+ $0.0158 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,070 pieces
MOQ: 2110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess