EN
  • EN
  • DE
  • IT

CY7C64613-52NC

Part No CY7C64613-52NC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU USB EZ FX 8K RAM 52QFP / Full Speed/High Speed USB Interface Device USB 1.0 3.3V 52-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor 8051
Program Memory Type ROMless
Controller Series CY7C646xx
Data RAM Size 8K x 8
Number of I/O 16
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 52-PQFP (10x10)
Win Source Part Number 084798-CY7C64613-52NC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY7C64613-52NC
Introduction Date May 11, 2000
ECCN 3A991.a.3
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C64613-52NC CAD Model

Description

CY7C64613-52NC Programmable USB Controller

Designed to facilitate superior connectivity, the CY7C64613-52NC offers users programmable features to cater to varied USB application needs efficiently.

  • Applications:
    • Custom USB devices
    • Embedded system interfacing
    • Smart card readers
  • Features and Benefits:
    • Programmable architecture for customizable applications
    • Simplified integration reduces development time
    • Provides secure data transmission capabilities
  • Additional Details:
    • Supports multiple configuration settings
    • Energy-efficient design suitable for portable devices

You May Also Be Interested in

Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess