EN
  • EN
  • DE
  • IT

CY7C65113C-SXC

Part No CY7C65113C-SXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K FULL SPEED USB 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Applications USB Hub/Microcontroller
Core Processor M8
Program Memory Type OTP (8 kB)
Controller Series USB Hub
Data RAM Size 256 x 8
Number of I/O 11
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 000425-CY7C65113C-SXC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C65113C-SXC CAD Model

Description

CY7C65113C-SXC USB Controller

The CY7C65113C-SXC is a cost-effective USB controller tailored for a variety of applications. With its high-performance architecture, it enables smooth communication between USB devices and computer systems.

  • Connectivity: Full-speed USB 2.0 support
  • Architecture: Efficient processing with an 8-bit microprocessor core
  • Memory: 8 KB of Flash memory and 256 Bytes of RAM

Applications and Projects

  • Point-of-sale systems
  • Home automation
  • Industrial control devices
  • Human Interface Devices (HID)

Features and Benefits

  • Supports quick prototyping and deployment
  • Optimized power efficiency for extended operation
  • Robust development environment with extensive library support

The CY7C65113C-SXC usb controller stands out for its ease of use and integration, making it a preferred choice for developers aiming to streamline their USB device designs.

You May Also Be Interested in

STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $7.4659
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4143 $72.0715
11+ $11.8273 $130.1003
17+ $11.4576 $194.7792
24+ $11.0880 $266.1120
31+ $10.7184 $332.2704
41+ $9.6096 $393.9936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess