EN
  • EN
  • DE

CY8CTMA463-56LQI

Part No CY8CTMA463-56LQI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description IC Truetouch Capsense 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 995428-CY8CTMA463-56LQI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8CTMA463-56LQI CAD Model

Description

The CY8CTMA463-56LQI is a microcontroller from Cypress Semiconductor (now Infineon Technologies) belonging to their CapSense series. It is specifically designed for capacitive touch-sensing applications. The device provides a versatile and reliable solution for implementing touch interfaces in various products, ranging from consumer electronics to industrial equipment.

Applications

  • Home Appliances (Touch-controlled refrigerators, ovens, washing machines)
  • Industrial Automation (Touchscreen HMIs, Control Panels)
  • Consumer Electronics (Remote controls, Touch-sensitive buttons)
  • Medical Devices (Touchscreen interfaces)
  • Automotive Applications (Interior controls)

Features

  • Advanced CapSense technology for reliable touch sensing
  • 32-bit ARM Cortex-M3 CPU core for efficient processing
  • Programmable Analog and Digital blocks for flexible system design
  • Low power consumption for battery-powered applications
  • Integrated communication interfaces (I2C, SPI, UART)
  • 56-pin QFN package for compact design

Benefits

  • Enhanced user experience with responsive and accurate touch sensing
  • Reduced system complexity through integrated features
  • Lower power consumption, extending battery life
  • Increased design flexibility with programmable analog and digital resources
  • Simplified system integration with standard communication interfaces

Additional Details

The CY8CTMA463-56LQI leverages Cypress's CapSense capacitive sensing technology, which allows for robust and reliable touch detection, even in challenging environments. The 32-bit ARM Cortex-M3 CPU core provides the processing power required for complex touch algorithms and other application logic. The programmable analog and digital blocks enable designers to tailor the microcontroller to their specific needs, allowing for the integration of custom analog functions and digital peripherals. The device operates at low power, making it suitable for battery-powered devices. The integrated I2C, SPI, and UART interfaces facilitate communication with other system components. Cypress provides software tools, such as PSoC Creator, to support the development and programming of applications for the CY8CTMA463 family. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess